Capital Lighting, Inc. 8256-61 Exterior -Post/Pier Head 719321

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Rust Product Name: One Light Post Glass: Driftwood
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Rust Product Name: One Light Post Glass: Driftwood

Suppliers

Company
Product
Description
Supplier Links
8256-61 Exterior -Post/Pier Head - 719321 - Capital Lighting, Inc.
Columbus, OH, USA
8256-61 Exterior -Post/Pier Head
719321
8256-61 Exterior -Post/Pier Head 719321
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 14.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Rust Product Name: One Light Post Glass: Driftwood

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 14.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vintage Rust
Product Name: One Light Post
Glass: Driftwood

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719321
Product Name 8256-61 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details