Capital Lighting, Inc. 8882-A61 Exterior -Wall Mount 719318

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 34.25 Extension: 13.5 Bulb Qty: 4 Wattage: 60 Finish: Vintage Rust Product Name: Four Light Outdoor Fixture Glass: Elegant Champagne Hammered
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 34.25 Extension: 13.5 Bulb Qty: 4 Wattage: 60 Finish: Vintage Rust Product Name: Four Light Outdoor Fixture Glass: Elegant Champagne Hammered

Suppliers

Company
Product
Description
Supplier Links
8882-A61 Exterior -Wall Mount - 719318 - Capital Lighting, Inc.
Columbus, OH, USA
8882-A61 Exterior -Wall Mount
719318
8882-A61 Exterior -Wall Mount 719318
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 34.25 Extension: 13.5 Bulb Qty: 4 Wattage: 60 Finish: Vintage Rust Product Name: Four Light Outdoor Fixture Glass: Elegant Champagne Hammered

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 34.25
Extension: 13.5
Bulb
Qty: 4
Wattage: 60
Finish: Vintage Rust
Product Name: Four Light Outdoor Fixture
Glass: Elegant Champagne Hammered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719318
Product Name 8882-A61 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details