Capital Lighting, Inc. 8722-A615B Exterior -Wall Mount 719315

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Extension: 10.5 Bulb Qty: 1 Wattage: 100 Finish: Dorian Bronze Product Name: One Light Outdoor Fixture Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Extension: 10.5 Bulb Qty: 1 Wattage: 100 Finish: Dorian Bronze Product Name: One Light Outdoor Fixture Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
8722-A615B Exterior -Wall Mount - 719315 - Capital Lighting, Inc.
Columbus, OH, USA
8722-A615B Exterior -Wall Mount
719315
8722-A615B Exterior -Wall Mount 719315
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.25 Extension: 10.5 Bulb Qty: 1 Wattage: 100 Finish: Dorian Bronze Product Name: One Light Outdoor Fixture Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.25
Extension: 10.5
Bulb
Qty: 1
Wattage: 100
Finish: Dorian Bronze
Product Name: One Light Outdoor Fixture
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719315
Product Name 8722-A615B Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details