Capital Lighting, Inc. 8751-161 Exterior -Wall Mount 719314

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 20.75 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mossoro Walnut Glass: Elegant Champagne Hammered
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 20.75 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mossoro Walnut Glass: Elegant Champagne Hammered

Suppliers

Company
Product
Description
Supplier Links
8751-161 Exterior -Wall Mount - 719314 - Capital Lighting, Inc.
Columbus, OH, USA
8751-161 Exterior -Wall Mount
719314
8751-161 Exterior -Wall Mount 719314
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 20.75 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mossoro Walnut Glass: Elegant Champagne Hammered

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 20.75
Extension: 11
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Mossoro Walnut
Glass: Elegant Champagne Hammered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719314
Product Name 8751-161 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details