Capital Lighting, Inc. 8721-A615B Exterior -Wall Mount 719312

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 8.75 Extension: 8.25 Bulb Qty: 1 Wattage: 60 Finish: Dorian Bronze Product Name: One Light Outdoor Fixture Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 8.75 Extension: 8.25 Bulb Qty: 1 Wattage: 60 Finish: Dorian Bronze Product Name: One Light Outdoor Fixture Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
8721-A615B Exterior -Wall Mount - 719312 - Capital Lighting, Inc.
Columbus, OH, USA
8721-A615B Exterior -Wall Mount
719312
8721-A615B Exterior -Wall Mount 719312
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 8.75 Extension: 8.25 Bulb Qty: 1 Wattage: 60 Finish: Dorian Bronze Product Name: One Light Outdoor Fixture Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 8.75
Extension: 8.25
Bulb
Qty: 1
Wattage: 60
Finish: Dorian Bronze
Product Name: One Light Outdoor Fixture
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719312
Product Name 8721-A615B Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details