Capital Lighting, Inc. 8883-A61 Exterior -Wall Mount 719306

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 41.25 Extension: 16.5 Bulb Qty: 5 Wattage: 60 Finish: Vintage Rust Product Name: Five Light Outdoor Fixture Glass: Elegant Champagne Hammered
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 41.25 Extension: 16.5 Bulb Qty: 5 Wattage: 60 Finish: Vintage Rust Product Name: Five Light Outdoor Fixture Glass: Elegant Champagne Hammered

Suppliers

Company
Product
Description
Supplier Links
8883-A61 Exterior -Wall Mount - 719306 - Capital Lighting, Inc.
Columbus, OH, USA
8883-A61 Exterior -Wall Mount
719306
8883-A61 Exterior -Wall Mount 719306
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 41.25 Extension: 16.5 Bulb Qty: 5 Wattage: 60 Finish: Vintage Rust Product Name: Five Light Outdoor Fixture Glass: Elegant Champagne Hammered

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 41.25
Extension: 16.5
Bulb
Qty: 5
Wattage: 60
Finish: Vintage Rust
Product Name: Five Light Outdoor Fixture
Glass: Elegant Champagne Hammered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719306
Product Name 8883-A61 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details