Capital Lighting, Inc. 8881-A61 Exterior -Wall Mount 719303

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 28.75 Extension: 11.5 Bulb Qty: 2 Wattage: 60 Finish: Vintage Rust Product Name: Two Light Outdoor Fixture Glass: Elegant Champagne Hammered
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 28.75 Extension: 11.5 Bulb Qty: 2 Wattage: 60 Finish: Vintage Rust Product Name: Two Light Outdoor Fixture Glass: Elegant Champagne Hammered

Suppliers

Company
Product
Description
Supplier Links
8881-A61 Exterior -Wall Mount - 719303 - Capital Lighting, Inc.
Columbus, OH, USA
8881-A61 Exterior -Wall Mount
719303
8881-A61 Exterior -Wall Mount 719303
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 28.75 Extension: 11.5 Bulb Qty: 2 Wattage: 60 Finish: Vintage Rust Product Name: Two Light Outdoor Fixture Glass: Elegant Champagne Hammered

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 28.75
Extension: 11.5
Bulb
Qty: 2
Wattage: 60
Finish: Vintage Rust
Product Name: Two Light Outdoor Fixture
Glass: Elegant Champagne Hammered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719303
Product Name 8881-A61 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details