Capital Lighting, Inc. 2051-PC Sconces-Single Glass 719296

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.25 Extension: 4.25 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 3 Product Name: One Light Bath And Vanity Fixture UPC: 806134011420 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.25 Extension: 4.25 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 3 Product Name: One Light Bath And Vanity Fixture UPC: 806134011420 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2051-PC Sconces-Single Glass - 719296 - Capital Lighting, Inc.
Columbus, OH, USA
2051-PC Sconces-Single Glass
719296
2051-PC Sconces-Single Glass 719296
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.25 Extension: 4.25 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Polished Chrome Weight: 3 Product Name: One Light Bath And Vanity Fixture UPC: 806134011420 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 6.25
Extension: 4.25
Bulb
Type: G9
Qty: 1
Wattage: 75
Finish: Polished Chrome
Weight: 3
Product Name: One Light Bath And Vanity Fixture
UPC: 806134011420
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719296
Product Name 2051-PC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details