Capital Lighting, Inc. 2052-SN Bathroom Fixtures-Two Lights 719290

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Extension: 4.25 Bulb Type: G9 Qty: 2 Wattage: 75 Finish: Satin Nickel Weight: 5 Product Name: Two Light Bath And Vanity Fixture UPC: 806134011451 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Extension: 4.25 Bulb Type: G9 Qty: 2 Wattage: 75 Finish: Satin Nickel Weight: 5 Product Name: Two Light Bath And Vanity Fixture UPC: 806134011451 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2052-SN Bathroom Fixtures-Two Lights - 719290 - Capital Lighting, Inc.
Columbus, OH, USA
2052-SN Bathroom Fixtures-Two Lights
719290
2052-SN Bathroom Fixtures-Two Lights 719290
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Extension: 4.25 Bulb Type: G9 Qty: 2 Wattage: 75 Finish: Satin Nickel Weight: 5 Product Name: Two Light Bath And Vanity Fixture UPC: 806134011451 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.00
Extension: 4.25
Bulb
Type: G9
Qty: 2
Wattage: 75
Finish: Satin Nickel
Weight: 5
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134011451
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719290
Product Name 2052-SN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details