Capital Lighting, Inc. 582-SN-415M Bathroom Fixtures-Two Lights 719287

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 5 Product Name: Two Light Bath And Vanity Fixture UPC: 806134028909 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 5 Product Name: Two Light Bath And Vanity Fixture UPC: 806134028909 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
582-SN-415M Bathroom Fixtures-Two Lights - 719287 - Capital Lighting, Inc.
Columbus, OH, USA
582-SN-415M Bathroom Fixtures-Two Lights
719287
582-SN-415M Bathroom Fixtures-Two Lights 719287
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 5 Product Name: Two Light Bath And Vanity Fixture UPC: 806134028909 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Nickel
Weight: 5
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134028909
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719287
Product Name 582-SN-415M Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details