Capital Lighting, Inc. 583-SN-415 Bathroom Fixtures-Three Lights 719283

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 7 Product Name: Three Light Bath And Vanity Fixture UPC: 806134029197 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 7 Product Name: Three Light Bath And Vanity Fixture UPC: 806134029197 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
583-SN-415 Bathroom Fixtures-Three Lights - 719283 - Capital Lighting, Inc.
Columbus, OH, USA
583-SN-415 Bathroom Fixtures-Three Lights
719283
583-SN-415 Bathroom Fixtures-Three Lights 719283
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 7 Product Name: Three Light Bath And Vanity Fixture UPC: 806134029197 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 10.00
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Weight: 7
Product Name: Three Light Bath And Vanity Fixture
UPC: 806134029197
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719283
Product Name 583-SN-415 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details