Capital Lighting, Inc. 4445-SN Bathroom Fixtures-Five+Lights 719276

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 6.50 Extension: 5.25 Bulb Type: G9 Qty: 5 Wattage: 75 Finish: Satin Nickel Weight: 13 Product Name: Five Light Bath And Vanity Fixture UPC: 806134025441 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 6.50 Extension: 5.25 Bulb Type: G9 Qty: 5 Wattage: 75 Finish: Satin Nickel Weight: 13 Product Name: Five Light Bath And Vanity Fixture UPC: 806134025441 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4445-SN Bathroom Fixtures-Five+Lights - 719276 - Capital Lighting, Inc.
Columbus, OH, USA
4445-SN Bathroom Fixtures-Five+Lights
719276
4445-SN Bathroom Fixtures-Five+Lights 719276
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 6.50 Extension: 5.25 Bulb Type: G9 Qty: 5 Wattage: 75 Finish: Satin Nickel Weight: 13 Product Name: Five Light Bath And Vanity Fixture UPC: 806134025441 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 6.50
Extension: 5.25
Bulb
Type: G9
Qty: 5
Wattage: 75
Finish: Satin Nickel
Weight: 13
Product Name: Five Light Bath And Vanity Fixture
UPC: 806134025441
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719276
Product Name 4445-SN Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details