Capital Lighting, Inc. 3604-SN Bathroom Fixtures-Four Lights 719275

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 5.00 Extension: 3.38 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Four Light Bath And Vanity Fixture UPC: 806134023560 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 5.00 Extension: 3.38 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Four Light Bath And Vanity Fixture UPC: 806134023560 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3604-SN Bathroom Fixtures-Four Lights - 719275 - Capital Lighting, Inc.
Columbus, OH, USA
3604-SN Bathroom Fixtures-Four Lights
719275
3604-SN Bathroom Fixtures-Four Lights 719275
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 5.00 Extension: 3.38 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Four Light Bath And Vanity Fixture UPC: 806134023560 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 5.00
Extension: 3.38
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Satin Nickel
Weight: 6
Product Name: Four Light Bath And Vanity Fixture
UPC: 806134023560
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719275
Product Name 3604-SN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details