Capital Lighting, Inc. 3602-SN Bathroom Fixtures-Two Lights 719272

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 5.00 Extension: 3.63 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: Two Light Bath And Vanity Fixture UPC: 806134023546 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 5.00 Extension: 3.63 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: Two Light Bath And Vanity Fixture UPC: 806134023546 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3602-SN Bathroom Fixtures-Two Lights - 719272 - Capital Lighting, Inc.
Columbus, OH, USA
3602-SN Bathroom Fixtures-Two Lights
719272
3602-SN Bathroom Fixtures-Two Lights 719272
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 5.00 Extension: 3.63 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: Two Light Bath And Vanity Fixture UPC: 806134023546 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 5.00
Extension: 3.63
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 5
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134023546
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719272
Product Name 3602-SN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details