Capital Lighting, Inc. 6164-SN Bathroom Fixtures-Four Lights 719267

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 14.75 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 15 Product Name: Four Light Bath And Vanity Fixture UPC: 806134030759 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 14.75 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 15 Product Name: Four Light Bath And Vanity Fixture UPC: 806134030759 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6164-SN Bathroom Fixtures-Four Lights - 719267 - Capital Lighting, Inc.
Columbus, OH, USA
6164-SN Bathroom Fixtures-Four Lights
719267
6164-SN Bathroom Fixtures-Four Lights 719267
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 14.75 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 15 Product Name: Four Light Bath And Vanity Fixture UPC: 806134030759 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 14.75
Extension: 8.5
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Satin Nickel
Weight: 15
Product Name: Four Light Bath And Vanity Fixture
UPC: 806134030759
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719267
Product Name 6164-SN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details