Capital Lighting, Inc. 463-PB Bathroom Fixtures-Three Lights 719260

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 9.75 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Weight: 8 Product Name: Three Light Bath And Vanity Fixture UPC: 806134026509 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 9.75 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Weight: 8 Product Name: Three Light Bath And Vanity Fixture UPC: 806134026509 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
463-PB Bathroom Fixtures-Three Lights - 719260 - Capital Lighting, Inc.
Columbus, OH, USA
463-PB Bathroom Fixtures-Three Lights
719260
463-PB Bathroom Fixtures-Three Lights 719260
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 9.75 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Weight: 8 Product Name: Three Light Bath And Vanity Fixture UPC: 806134026509 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 9.75
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Brass
Weight: 8
Product Name: Three Light Bath And Vanity Fixture
UPC: 806134026509
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719260
Product Name 463-PB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details