Capital Lighting, Inc. 6515-AGB Flush Mounts-Bowl Style 719238

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Length 6.50 Bulb Qty: 3 Wattage: 60 Finish: Aged Brass Weight: 12 Product Name: Three Light Flush Mount UPC: 806134031596 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Length 6.50 Bulb Qty: 3 Wattage: 60 Finish: Aged Brass Weight: 12 Product Name: Three Light Flush Mount UPC: 806134031596 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6515-AGB Flush Mounts-Bowl Style - 719238 - Capital Lighting, Inc.
Columbus, OH, USA
6515-AGB Flush Mounts-Bowl Style
719238
6515-AGB Flush Mounts-Bowl Style 719238
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Length 6.50 Bulb Qty: 3 Wattage: 60 Finish: Aged Brass Weight: 12 Product Name: Three Light Flush Mount UPC: 806134031596 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.50
Length 6.50
Bulb
Qty: 3
Wattage: 60
Finish: Aged Brass
Weight: 12
Product Name: Three Light Flush Mount
UPC: 806134031596
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719238
Product Name 6515-AGB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details