Capital Lighting, Inc. 9341-PN Mini Pendants-Rod 719228

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 49.75 Length 49.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Pendant UPC: 806134036256 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 49.75 Length 49.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Pendant UPC: 806134036256 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9341-PN Mini Pendants-Rod - 719228 - Capital Lighting, Inc.
Columbus, OH, USA
9341-PN Mini Pendants-Rod
719228
9341-PN Mini Pendants-Rod 719228
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 49.75 Length 49.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Pendant UPC: 806134036256 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 49.75
Length 49.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Product Name: One Light Pendant
UPC: 806134036256
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719228
Product Name 9341-PN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details