Capital Lighting, Inc. 6513-PN Flush Mounts-Bowl Style 719219

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.25 Length 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 10 Product Name: Two Light Flush Mount UPC: 806134031558 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.25 Length 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 10 Product Name: Two Light Flush Mount UPC: 806134031558 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6513-PN Flush Mounts-Bowl Style - 719219 - Capital Lighting, Inc.
Columbus, OH, USA
6513-PN Flush Mounts-Bowl Style
719219
6513-PN Flush Mounts-Bowl Style 719219
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.25 Length 5.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 10 Product Name: Two Light Flush Mount UPC: 806134031558 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.25
Length 5.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Nickel
Weight: 10
Product Name: Two Light Flush Mount
UPC: 806134031558
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719219
Product Name 6513-PN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details