Capital Lighting, Inc. 1902-AGB Sconces-Double Candle 719203

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Extension: 7.25 Bulb Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 5 Product Name: Two Light Wall Sconce UPC: 806134009991 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Extension: 7.25 Bulb Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 5 Product Name: Two Light Wall Sconce UPC: 806134009991 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1902-AGB Sconces-Double Candle - 719203 - Capital Lighting, Inc.
Columbus, OH, USA
1902-AGB Sconces-Double Candle
719203
1902-AGB Sconces-Double Candle 719203
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Extension: 7.25 Bulb Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 5 Product Name: Two Light Wall Sconce UPC: 806134009991 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 12.00
Extension: 7.25
Bulb
Qty: 2
Wattage: 60
Finish: Aged Brass
Weight: 5
Product Name: Two Light Wall Sconce
UPC: 806134009991
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719203
Product Name 1902-AGB Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details