Capital Lighting, Inc. 2121-AGB Sconces-Single Candle 719201

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.25 Extension: 5.5 Bulb Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 5 Product Name: One Light Wall Sconce UPC: 806134011727 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.25 Extension: 5.5 Bulb Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 5 Product Name: One Light Wall Sconce UPC: 806134011727 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2121-AGB Sconces-Single Candle - 719201 - Capital Lighting, Inc.
Columbus, OH, USA
2121-AGB Sconces-Single Candle
719201
2121-AGB Sconces-Single Candle 719201
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.25 Extension: 5.5 Bulb Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 5 Product Name: One Light Wall Sconce UPC: 806134011727 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 17.25
Extension: 5.5
Bulb
Qty: 1
Wattage: 60
Finish: Aged Brass
Weight: 5
Product Name: One Light Wall Sconce
UPC: 806134011727
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719201
Product Name 2121-AGB Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details