Capital Lighting, Inc. 2131-PB Sconces-Single Glass 719200

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.50 Extension: 5.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Brass Weight: 5 Product Name: One Light Wall Sconce UPC: 806134011772 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.50 Extension: 5.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Brass Weight: 5 Product Name: One Light Wall Sconce UPC: 806134011772 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2131-PB Sconces-Single Glass - 719200 - Capital Lighting, Inc.
Columbus, OH, USA
2131-PB Sconces-Single Glass
719200
2131-PB Sconces-Single Glass 719200
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 14.50 Extension: 5.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Brass Weight: 5 Product Name: One Light Wall Sconce UPC: 806134011772 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 14.50
Extension: 5.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Brass
Weight: 5
Product Name: One Light Wall Sconce
UPC: 806134011772
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719200
Product Name 2131-PB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details