Capital Lighting, Inc. 8232-163 Exterior -Wall Mount 719192

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 13.50 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Amarante Gold Product Name: One Light Outdoor Fixture Glass: Pressed Optic
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 13.50 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Amarante Gold Product Name: One Light Outdoor Fixture Glass: Pressed Optic

Suppliers

Company
Product
Description
Supplier Links
8232-163 Exterior -Wall Mount - 719192 - Capital Lighting, Inc.
Columbus, OH, USA
8232-163 Exterior -Wall Mount
719192
8232-163 Exterior -Wall Mount 719192
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 13.50 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Amarante Gold Product Name: One Light Outdoor Fixture Glass: Pressed Optic

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 13.50
Extension: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Amarante Gold
Product Name: One Light Outdoor Fixture
Glass: Pressed Optic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719192
Product Name 8232-163 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details