Capital Lighting, Inc. 8726-A615B Exterior -Post/Pier Head 719190

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.50 Bulb Qty: 1 Wattage: 100 Finish: Dorian Bronze Product Name: One Light Post Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.50 Bulb Qty: 1 Wattage: 100 Finish: Dorian Bronze Product Name: One Light Post Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
8726-A615B Exterior -Post/Pier Head - 719190 - Capital Lighting, Inc.
Columbus, OH, USA
8726-A615B Exterior -Post/Pier Head
719190
8726-A615B Exterior -Post/Pier Head 719190
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.50 Bulb Qty: 1 Wattage: 100 Finish: Dorian Bronze Product Name: One Light Post Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.50
Bulb
Qty: 1
Wattage: 100
Finish: Dorian Bronze
Product Name: One Light Post
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719190
Product Name 8726-A615B Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details