Capital Lighting, Inc. 6303-PN Bathroom Fixtures-Three Lights 719187

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.00 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 11 Product Name: Three Light Bath And Vanity Fixture UPC: 806134030964 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.00 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 11 Product Name: Three Light Bath And Vanity Fixture UPC: 806134030964 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6303-PN Bathroom Fixtures-Three Lights - 719187 - Capital Lighting, Inc.
Columbus, OH, USA
6303-PN Bathroom Fixtures-Three Lights
719187
6303-PN Bathroom Fixtures-Three Lights 719187
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 10.00 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 11 Product Name: Three Light Bath And Vanity Fixture UPC: 806134030964 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 10.00
Extension: 6.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Weight: 11
Product Name: Three Light Bath And Vanity Fixture
UPC: 806134030964
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719187
Product Name 6303-PN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1927110 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Moisture 5
View Details