Capital Lighting, Inc. 6321-PN Mini Pendants-Rod 719182

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 49.75 Length 49.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 6 Product Name: One Light Pendant UPC: 806134031121 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 49.75 Length 49.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 6 Product Name: One Light Pendant UPC: 806134031121 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6321-PN Mini Pendants-Rod - 719182 - Capital Lighting, Inc.
Columbus, OH, USA
6321-PN Mini Pendants-Rod
719182
6321-PN Mini Pendants-Rod 719182
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 49.75 Length 49.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 6 Product Name: One Light Pendant UPC: 806134031121 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 49.75
Length 49.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 6
Product Name: One Light Pendant
UPC: 806134031121
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719182
Product Name 6321-PN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details