Capital Lighting, Inc. 6321-DB Mini Pendants-Rod 719180

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 49.75 Length 49.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Bronze Weight: 6 Product Name: One Light Pendant UPC: 806134031114 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 49.75 Length 49.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Bronze Weight: 6 Product Name: One Light Pendant UPC: 806134031114 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6321-DB Mini Pendants-Rod - 719180 - Capital Lighting, Inc.
Columbus, OH, USA
6321-DB Mini Pendants-Rod
719180
6321-DB Mini Pendants-Rod 719180
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 49.75 Length 49.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Distressed Bronze Weight: 6 Product Name: One Light Pendant UPC: 806134031114 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 49.75
Length 49.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Distressed Bronze
Weight: 6
Product Name: One Light Pendant
UPC: 806134031114
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719180
Product Name 6321-DB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details