Capital Lighting, Inc. 9236-161 Exterior -Post/Pier Head 719175

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 22.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mossoro Walnut Product Name: Three Light Outdoor Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 22.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mossoro Walnut Product Name: Three Light Outdoor Fixture

Suppliers

Company
Product
Description
Supplier Links
9236-161 Exterior -Post/Pier Head - 719175 - Capital Lighting, Inc.
Columbus, OH, USA
9236-161 Exterior -Post/Pier Head
719175
9236-161 Exterior -Post/Pier Head 719175
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 22.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mossoro Walnut Product Name: Three Light Outdoor Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 22.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Mossoro Walnut
Product Name: Three Light Outdoor Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719175
Product Name 9236-161 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details