Capital Lighting, Inc. 8271-A357 Exterior -Wall Mount 719167

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.25 Extension: 7.25 Bulb Qty: 1 Wattage: 100 Finish: Iron Oxide Product Name: One Light Outdoor Fixture Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.25 Extension: 7.25 Bulb Qty: 1 Wattage: 100 Finish: Iron Oxide Product Name: One Light Outdoor Fixture Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
8271-A357 Exterior -Wall Mount - 719167 - Capital Lighting, Inc.
Columbus, OH, USA
8271-A357 Exterior -Wall Mount
719167
8271-A357 Exterior -Wall Mount 719167
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.25 Extension: 7.25 Bulb Qty: 1 Wattage: 100 Finish: Iron Oxide Product Name: One Light Outdoor Fixture Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 10.25
Extension: 7.25
Bulb
Qty: 1
Wattage: 100
Finish: Iron Oxide
Product Name: One Light Outdoor Fixture
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719167
Product Name 8271-A357 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details