Capital Lighting, Inc. 143-AGB Foyer/Hall Lanterns-Glass w/Frame 719156

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 34.00 Length 34.00 Bulb Qty: 4 Wattage: 60 Finish: Aged Brass Weight: 27 Product Name: Four Light Pendant UPC: 806134003555 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 34.00 Length 34.00 Bulb Qty: 4 Wattage: 60 Finish: Aged Brass Weight: 27 Product Name: Four Light Pendant UPC: 806134003555 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
143-AGB Foyer/Hall Lanterns-Glass w/Frame - 719156 - Capital Lighting, Inc.
Columbus, OH, USA
143-AGB Foyer/Hall Lanterns-Glass w/Frame
719156
143-AGB Foyer/Hall Lanterns-Glass w/Frame 719156
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 34.00 Length 34.00 Bulb Qty: 4 Wattage: 60 Finish: Aged Brass Weight: 27 Product Name: Four Light Pendant UPC: 806134003555 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 34.00
Length 34.00
Bulb
Qty: 4
Wattage: 60
Finish: Aged Brass
Weight: 27
Product Name: Four Light Pendant
UPC: 806134003555
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719156
Product Name 143-AGB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details