Capital Lighting, Inc. 2212-PN Pendants-Glass Down 719152

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 73.00 Length 73.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 13 Product Name: One Light Pendant UPC: 806134011895 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 73.00 Length 73.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 13 Product Name: One Light Pendant UPC: 806134011895 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2212-PN Pendants-Glass Down - 719152 - Capital Lighting, Inc.
Columbus, OH, USA
2212-PN Pendants-Glass Down
719152
2212-PN Pendants-Glass Down 719152
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 73.00 Length 73.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 13 Product Name: One Light Pendant UPC: 806134011895 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 73.00
Length 73.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Nickel
Weight: 13
Product Name: One Light Pendant
UPC: 806134011895
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719152
Product Name 2212-PN Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details