Capital Lighting, Inc. 2201-AGB Sconces-Single Glass 719151

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 7.5 Bulb Qty: 1 Wattage: 100 Finish: Aged Brass Weight: 3 Product Name: One Light Wall Sconce UPC: 806134011802 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 7.5 Bulb Qty: 1 Wattage: 100 Finish: Aged Brass Weight: 3 Product Name: One Light Wall Sconce UPC: 806134011802 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2201-AGB Sconces-Single Glass - 719151 - Capital Lighting, Inc.
Columbus, OH, USA
2201-AGB Sconces-Single Glass
719151
2201-AGB Sconces-Single Glass 719151
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 7.5 Bulb Qty: 1 Wattage: 100 Finish: Aged Brass Weight: 3 Product Name: One Light Wall Sconce UPC: 806134011802 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.00
Extension: 7.5
Bulb
Qty: 1
Wattage: 100
Finish: Aged Brass
Weight: 3
Product Name: One Light Wall Sconce
UPC: 806134011802
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719151
Product Name 2201-AGB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details