PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 68.00
Length 68.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Historic Bronze
Weight: 8
Product Name: One Light Pendant
UPC: 806134011857
Category: Pendant
Shipped Via: Ups
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 719150 |
| Product Name | 2211-HB Mini Pendants-Rod |
| Application | Residential |