Capital Lighting, Inc. 9231-161 Exterior -Wall Mount 719149

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mossoro Walnut Product Name: One Light Outdoor Fixture Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mossoro Walnut Product Name: One Light Outdoor Fixture Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
9231-161 Exterior -Wall Mount - 719149 - Capital Lighting, Inc.
Columbus, OH, USA
9231-161 Exterior -Wall Mount
719149
9231-161 Exterior -Wall Mount 719149
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mossoro Walnut Product Name: One Light Outdoor Fixture Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mossoro Walnut
Product Name: One Light Outdoor Fixture
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719149
Product Name 9231-161 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details