Capital Lighting, Inc. 9233-161 Exterior -Wall Mount 719147

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 25.50 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mossoro Walnut Product Name: Three Light Outdoor Fixture Glass: Clear Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 25.50 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mossoro Walnut Product Name: Three Light Outdoor Fixture Glass: Clear Seeded

Suppliers

Company
Product
Description
Supplier Links
9233-161 Exterior -Wall Mount - 719147 - Capital Lighting, Inc.
Columbus, OH, USA
9233-161 Exterior -Wall Mount
719147
9233-161 Exterior -Wall Mount 719147
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 25.50 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mossoro Walnut Product Name: Three Light Outdoor Fixture Glass: Clear Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 25.50
Extension: 13
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Mossoro Walnut
Product Name: Three Light Outdoor Fixture
Glass: Clear Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719147
Product Name 9233-161 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details