Capital Lighting, Inc. 71198-A357-PL Exterior -Wall Mount 719135

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 11.75 Extension: 6 Bulb Qty: 2 Wattage: 13 Finish: Iron Oxide Product Name: Two Light Wall Mount Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 11.75 Extension: 6 Bulb Qty: 2 Wattage: 13 Finish: Iron Oxide Product Name: Two Light Wall Mount Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
71198-A357-PL Exterior -Wall Mount - 719135 - Capital Lighting, Inc.
Columbus, OH, USA
71198-A357-PL Exterior -Wall Mount
719135
71198-A357-PL Exterior -Wall Mount 719135
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 11.75 Extension: 6 Bulb Qty: 2 Wattage: 13 Finish: Iron Oxide Product Name: Two Light Wall Mount Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 11.75
Extension: 6
Bulb
Qty: 2
Wattage: 13
Finish: Iron Oxide
Product Name: Two Light Wall Mount
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719135
Product Name 71198-A357-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details