Capital Lighting, Inc. 901-AGB Pendants-Drum Shade 719121

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 16.75 Length 16.75 Bulb Qty: 3 Wattage: 60 Finish: Aged Brass Weight: 13 Product Name: Three Light Semi Flush UPC: 806134036010 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 16.75 Length 16.75 Bulb Qty: 3 Wattage: 60 Finish: Aged Brass Weight: 13 Product Name: Three Light Semi Flush UPC: 806134036010 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
901-AGB Pendants-Drum Shade - 719121 - Capital Lighting, Inc.
Columbus, OH, USA
901-AGB Pendants-Drum Shade
719121
901-AGB Pendants-Drum Shade 719121
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 16.75 Length 16.75 Bulb Qty: 3 Wattage: 60 Finish: Aged Brass Weight: 13 Product Name: Three Light Semi Flush UPC: 806134036010 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 16.75
Length 16.75
Bulb
Qty: 3
Wattage: 60
Finish: Aged Brass
Weight: 13
Product Name: Three Light Semi Flush
UPC: 806134036010
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719121
Product Name 901-AGB Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details