Capital Lighting, Inc. 8252-61-PL Exterior -Wall Mount 719119

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.75 Extension: 10.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: One Light Outdoor Fixture Glass: Driftwood
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.75 Extension: 10.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: One Light Outdoor Fixture Glass: Driftwood

Suppliers

Company
Product
Description
Supplier Links
8252-61-PL Exterior -Wall Mount - 719119 - Capital Lighting, Inc.
Columbus, OH, USA
8252-61-PL Exterior -Wall Mount
719119
8252-61-PL Exterior -Wall Mount 719119
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.75 Extension: 10.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Vintage Rust Product Name: One Light Outdoor Fixture Glass: Driftwood

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 12.75
Extension: 10.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Vintage Rust
Product Name: One Light Outdoor Fixture
Glass: Driftwood

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719119
Product Name 8252-61-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details