Capital Lighting, Inc. 8253-61-PL Exterior -Wall Mount 719117

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 15.75 Extension: 13 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Vintage Rust Product Name: One Light Wall Glass: Driftwood
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 15.75 Extension: 13 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Vintage Rust Product Name: One Light Wall Glass: Driftwood

Suppliers

Company
Product
Description
Supplier Links
8253-61-PL Exterior -Wall Mount - 719117 - Capital Lighting, Inc.
Columbus, OH, USA
8253-61-PL Exterior -Wall Mount
719117
8253-61-PL Exterior -Wall Mount 719117
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 15.75 Extension: 13 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Vintage Rust Product Name: One Light Wall Glass: Driftwood

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 15.75
Extension: 13
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Vintage Rust
Product Name: One Light Wall
Glass: Driftwood

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719117
Product Name 8253-61-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details