Capital Lighting, Inc. 8231-163-PL Exterior -Wall Mount 719104

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.25 Extension: 7 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Amarante Gold Product Name: One Light Outdoor Fixture Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.25 Extension: 7 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Amarante Gold Product Name: One Light Outdoor Fixture Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
8231-163-PL Exterior -Wall Mount - 719104 - Capital Lighting, Inc.
Columbus, OH, USA
8231-163-PL Exterior -Wall Mount
719104
8231-163-PL Exterior -Wall Mount 719104
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.25 Extension: 7 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Amarante Gold Product Name: One Light Outdoor Fixture Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.25
Extension: 7
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Amarante Gold
Product Name: One Light Outdoor Fixture
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719104
Product Name 8231-163-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details