Capital Lighting, Inc. 6331-AGB Sconces-Single Candle 719099

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Extension: 17.5 Bulb Qty: 1 Wattage: 75 Finish: Aged Brass Weight: 7 Product Name: One Light Wall Sconce UPC: 806134031138 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Extension: 17.5 Bulb Qty: 1 Wattage: 75 Finish: Aged Brass Weight: 7 Product Name: One Light Wall Sconce UPC: 806134031138 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6331-AGB Sconces-Single Candle - 719099 - Capital Lighting, Inc.
Columbus, OH, USA
6331-AGB Sconces-Single Candle
719099
6331-AGB Sconces-Single Candle 719099
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Extension: 17.5 Bulb Qty: 1 Wattage: 75 Finish: Aged Brass Weight: 7 Product Name: One Light Wall Sconce UPC: 806134031138 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.00
Extension: 17.5
Bulb
Qty: 1
Wattage: 75
Finish: Aged Brass
Weight: 7
Product Name: One Light Wall Sconce
UPC: 806134031138
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719099
Product Name 6331-AGB Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details