Capital Lighting, Inc. 322-OB Sconces-Double Candle 719098

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.50 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 9 Product Name: Two Light Wall Sconce UPC: 806134023041 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.50 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 9 Product Name: Two Light Wall Sconce UPC: 806134023041 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
322-OB Sconces-Double Candle - 719098 - Capital Lighting, Inc.
Columbus, OH, USA
322-OB Sconces-Double Candle
719098
322-OB Sconces-Double Candle 719098
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.50 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 9 Product Name: Two Light Wall Sconce UPC: 806134023041 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 28.50
Extension: 7.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Old Bronze
Weight: 9
Product Name: Two Light Wall Sconce
UPC: 806134023041
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719098
Product Name 322-OB Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details