Capital Lighting, Inc. 172-OB Sconces-Double Candle 719094

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Extension: 7.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 6 Product Name: Two Light Wall Sconce UPC: 806134007034 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Extension: 7.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 6 Product Name: Two Light Wall Sconce UPC: 806134007034 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
172-OB Sconces-Double Candle - 719094 - Capital Lighting, Inc.
Columbus, OH, USA
172-OB Sconces-Double Candle
719094
172-OB Sconces-Double Candle 719094
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Extension: 7.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 6 Product Name: Two Light Wall Sconce UPC: 806134007034 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 16.00
Extension: 7.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Old Bronze
Weight: 6
Product Name: Two Light Wall Sconce
UPC: 806134007034
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719094
Product Name 172-OB Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details