Capital Lighting, Inc. 2823-OB Bathroom Fixtures-Three Lights 719082

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 9.50 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Bronze Weight: 11 Product Name: Three Light Bath And Vanity Fixture UPC: 806134013462 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 9.50 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Bronze Weight: 11 Product Name: Three Light Bath And Vanity Fixture UPC: 806134013462 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2823-OB Bathroom Fixtures-Three Lights - 719082 - Capital Lighting, Inc.
Columbus, OH, USA
2823-OB Bathroom Fixtures-Three Lights
719082
2823-OB Bathroom Fixtures-Three Lights 719082
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 9.50 Extension: 6.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old Bronze Weight: 11 Product Name: Three Light Bath And Vanity Fixture UPC: 806134013462 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 9.50
Extension: 6.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Old Bronze
Weight: 11
Product Name: Three Light Bath And Vanity Fixture
UPC: 806134013462
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719082
Product Name 2823-OB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details