Capital Lighting, Inc. 302-SN Bathroom Fixtures-Two Lights 719081

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Two Light Wall Sconce UPC: 806134013868 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Two Light Wall Sconce UPC: 806134013868 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
302-SN Bathroom Fixtures-Two Lights - 719081 - Capital Lighting, Inc.
Columbus, OH, USA
302-SN Bathroom Fixtures-Two Lights
719081
302-SN Bathroom Fixtures-Two Lights 719081
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Two Light Wall Sconce UPC: 806134013868 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 12.00
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 4
Product Name: Two Light Wall Sconce
UPC: 806134013868
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719081
Product Name 302-SN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details