Capital Lighting, Inc. 2824-SN Bathroom Fixtures-Four Lights 719080

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.50 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 13 Product Name: Four Light Bath And Vanity Fixture UPC: 806134013516 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.50 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 13 Product Name: Four Light Bath And Vanity Fixture UPC: 806134013516 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2824-SN Bathroom Fixtures-Four Lights - 719080 - Capital Lighting, Inc.
Columbus, OH, USA
2824-SN Bathroom Fixtures-Four Lights
719080
2824-SN Bathroom Fixtures-Four Lights 719080
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 9.50 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 13 Product Name: Four Light Bath And Vanity Fixture UPC: 806134013516 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 9.50
Extension: 6.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Satin Nickel
Weight: 13
Product Name: Four Light Bath And Vanity Fixture
UPC: 806134013516
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719080
Product Name 2824-SN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details