Capital Lighting, Inc. 2911-PN Semi-Flush Mts.-Other 719074

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.25 Length 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 7 Product Name: One Light Semi Flush UPC: 806134013585 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.25 Length 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 7 Product Name: One Light Semi Flush UPC: 806134013585 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2911-PN Semi-Flush Mts.-Other - 719074 - Capital Lighting, Inc.
Columbus, OH, USA
2911-PN Semi-Flush Mts.-Other
719074
2911-PN Semi-Flush Mts.-Other 719074
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.25 Length 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 7 Product Name: One Light Semi Flush UPC: 806134013585 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.25
Length 16.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 7
Product Name: One Light Semi Flush
UPC: 806134013585
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719074
Product Name 2911-PN Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details