Capital Lighting, Inc. 951-AGB Sconces-Pocket 719071

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.50 Extension: 4.25 Bulb Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 6 Product Name: One Light Bath And Vanity Fixture UPC: 806134036409 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.50 Extension: 4.25 Bulb Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 6 Product Name: One Light Bath And Vanity Fixture UPC: 806134036409 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
951-AGB Sconces-Pocket - 719071 - Capital Lighting, Inc.
Columbus, OH, USA
951-AGB Sconces-Pocket
719071
951-AGB Sconces-Pocket 719071
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.50 Extension: 4.25 Bulb Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 6 Product Name: One Light Bath And Vanity Fixture UPC: 806134036409 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.50
Extension: 4.25
Bulb
Qty: 1
Wattage: 60
Finish: Aged Brass
Weight: 6
Product Name: One Light Bath And Vanity Fixture
UPC: 806134036409
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719071
Product Name 951-AGB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details