Capital Lighting, Inc. 952-PN Bathroom Fixtures-Two Lights 719070

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 20.25 Extension: 4.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 9 Product Name: Two Light Bath And Vanity Fixture UPC: 806134036461 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 20.25 Extension: 4.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 9 Product Name: Two Light Bath And Vanity Fixture UPC: 806134036461 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
952-PN Bathroom Fixtures-Two Lights - 719070 - Capital Lighting, Inc.
Columbus, OH, USA
952-PN Bathroom Fixtures-Two Lights
719070
952-PN Bathroom Fixtures-Two Lights 719070
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 20.25 Extension: 4.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 9 Product Name: Two Light Bath And Vanity Fixture UPC: 806134036461 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 20.25
Extension: 4.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Nickel
Weight: 9
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134036461
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719070
Product Name 952-PN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details