Capital Lighting, Inc. 2102-HN Bathroom Fixtures-Two Lights 719069

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 9.25 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Historic Nickel Weight: 7 Product Name: Two Light Bath And Vanity Fixture UPC: 806134011604 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 9.25 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Historic Nickel Weight: 7 Product Name: Two Light Bath And Vanity Fixture UPC: 806134011604 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2102-HN Bathroom Fixtures-Two Lights - 719069 - Capital Lighting, Inc.
Columbus, OH, USA
2102-HN Bathroom Fixtures-Two Lights
719069
2102-HN Bathroom Fixtures-Two Lights 719069
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 9.25 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Historic Nickel Weight: 7 Product Name: Two Light Bath And Vanity Fixture UPC: 806134011604 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 9.25
Extension: 5.5
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Historic Nickel
Weight: 7
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134011604
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 719069
Product Name 2102-HN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details